EN
  • EN
  • DE

LM3410YMY/NOPB

Part No LM3410YMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 2.8A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features LED Driver IC Output Dimming
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM3410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3410YMY/NOPBCT, LM3410YMY/NOPBTR, LM3410YMY-ND, LM3410YMY/NOPBDKR, LM3410YMY, LM3410YMYNOPB
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877333-LM3410YMY/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3410YMY/NOPB CAD Model

Description

Product Overview: LM3410YMY/NOPB

The LM3410YMY/NOPB is a versatile and efficient constant current LED driver from Texas Instruments, designed to provide a high-quality solution for driving LEDs in a variety of applications. Its compact SMD package makes it an ideal choice for space-constrained applications, while its robust feature set ensures reliable operation and protection for the connected LEDs.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 5.5V, making it suitable for use in both battery-powered and line-powered applications.
  • High Efficiency: With an integrated switch FET, the LM3410YMY/NOPB provides high efficiency, which is critical for portable and power-sensitive applications.
  • Adjustable Output Current: The output current can be set with an external resistor, providing flexibility to drive LEDs at various current levels, up to a maximum of 525mA.
  • Pulse Width Modulation (PWM) Dimming: The driver supports PWM dimming, which allows for precise control over the brightness of the LEDs and can help extend battery life in portable devices.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the LEDs from overheating, enhancing the overall reliability and lifespan of the system.
  • Compact Package: Offered in an 8-pin MSOP (Mini Small Outline Package) with a power pad, the LM3410YMY/NOPB saves valuable board space.

Applications

The LM3410YMY/NOPB is suitable for a wide range of applications, including:

  • Portable and handheld devices
  • Automotive interior and exterior lighting
  • Industrial and architectural lighting
  • Backlighting for LCD displays
  • General LED illumination solutions

Whether you're designing a new lighting system or upgrading an existing one, the LM3410YMY/NOPB from Texas Instruments provides a reliable and efficient solution that can meet the needs of a broad spectrum of LED driving applications.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9479 $54.4269
25+ $4.0598 $101.4950
39+ $3.9330 $153.3870
53+ $3.8061 $201.7233
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess