The MPM3805GQB is a fully integrated, high-efficiency synchronous rectified step-down converter power module from MPS (Monolithic Power Systems). It's designed for a wide range of applications requiring a compact and efficient power solution. This module integrates a DC-DC converter, inductor, and associated components into a small package, simplifying the design and reducing the bill of materials.
Applications
- Point-of-load (POL) power supplies
- FPGA and DSP power
- Portable devices
- Industrial equipment
- Networking and telecommunications equipment
Features
- Integrated synchronous rectified step-down converter
- High efficiency up to 95%
- 3A continuous output current
- Wide input voltage range (4.5V to 21V)
- Adjustable output voltage
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Thermal shutdown protection
- Compact QFN package
Benefits
- Simplified power supply design
- Reduced board space
- High efficiency minimizes power losses and heat dissipation
- Robust protection features enhance system reliability
- Adjustable output voltage provides flexibility
- Fast transient response
The MPM3805GQB offers excellent performance and simplifies power supply design. The integrated inductor eliminates the need for external inductor selection and placement, further reducing board space and design complexity. The wide input voltage range allows it to be used in a variety of applications.
Technical Specifications: The MPM3805GQB operates with a typical switching frequency, details of which can be found in the product datasheet. It features internal compensation, further simplifying the design process. The module's compact QFN package allows for easy placement on the PCB. The output voltage can be adjusted using external resistors, providing flexibility in meeting specific application requirements. Detailed specifications regarding efficiency curves, transient response, and protection thresholds are available in the manufacturer's documentation.
The MPM3805GQB is an ideal solution for applications where space, efficiency, and reliability are critical considerations. Its integrated design and comprehensive protection features make it a versatile and robust power solution.