EN
  • EN
  • DE
  • IT

306-7ZW1B50-813

Part No 306-7ZW1B50-813
Manufacturer MSI
Catalog CPU
Description Cooler MAG CORE LIQUID 240 V2 WHITE Wasserkühlung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438898-306-7ZW1B50-813
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian 306-7ZW1B50-813 CAD Model

Description

The MSI Cooler MAG CORE LIQUID 240 V2 WHITE Wasserkühlung, model number 306-7ZW1B50-813, stands as a testament to MSI's excellence in cooling technology within its CPU cooling fan lineup. Tailored for users who demand both high performance and visual aesthetics, this 240mm radiator-based liquid cooler is engineered to offer superior cooling for CPUs in gaming rigs, workstations, and more. It distinguishes itself with a striking white design, blending seamlessly into themed builds while offering a touch of elegance. The dual-fan setup ensures optimal airflow across the radiator, contributing to efficient heat dissipation and keeping CPU temperatures in check during intense computing sessions. MSI's focus on durability and performance is evident in the pump's design, ensuring a consistent flow of coolant for effective thermal management. It supports a broad range of CPU sockets, making it a flexible and comprehensive cooling solution. Beyond cooling efficiency, this model appeals to those who prioritize system aesthetics without compromising on performance, making it a preferred choice for builders and enthusiasts alike.

You May Also Be Interested in

Intel
Intel E5-2643v2 3.50GHz 6C 25M 130W
Need more? Email Us
Intel
Intel Q8400 2.66GHz 4C 4M 95W
Need more? Email Us
Intel
Intel E7-8891V3 2.80GHz 10C 45M 165W
Need more? Email Us
Intel
Intel Xeon X3440
Need more? Email Us
Intel
Intel E5-2699V3 2.30GHz 18C 48M 145W Cache 2133MHz 145W
Need more? Email Us
Intel
Intel Xeon E3-1230V5
Need more? Email Us
Intel
Intel W-2145 3.70GHz 8C 11M 140W
Need more? Email Us
Intel
INTEL Gold 6252N (2.3GHz - 24C) CPU
Need more? Email Us
Intel
Intel E7-8860V4 2.20GHz 18C 45M 140W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess