EN
  • EN
  • DE
  • IT

306-7ZW2R31-813

Part No 306-7ZW2R31-813
Manufacturer MSI
Catalog CPU
Description Cooler MAG CORELIQUID C360 Wasserkühlung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438894-306-7ZW2R31-813
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian 306-7ZW2R31-813 CAD Model

Description

The 306-7ZW2R31-813, created by MSI, stands as an illustrious addition to their lineup of superior CPU cooling solutions. Specifically marketed as the Cooler MAG CORELIQUID C360 Wasserkühlung, this product embodies the zenith of liquid cooling technology, combining remarkable cooling capacity with aesthetic design. Featuring a 360mm radiator, this advanced system is equipped with three high-performance fans, ensuring exhaustive coverage and exceptional heat dissipation capabilities. Central to its operation is a meticulously engineered water pump, positioned to reduce vibratory noise and enhance the cooling efficiency, making it perfect for overclocking scenarios or handling high-performance CPUs. The MAG CORELIQUID C360 also boasts vibrant RGB lighting, providing users with the freedom to customize their PC's visual effects to complement their personal style or current mood. Designed to support a wide variety of CPU sockets, it offers versatile compatibility and comes with an intuitive installation kit, making it an attractive option for both novice users and seasoned builders aiming to achieve a fusion of peak performance and striking visuals in their computing setups.

You May Also Be Interested in

Intel
Intel E7-8891V3 2.80GHz 10C 45M 165W
Need more? Email Us
Intel
Intel W-2145 3.70GHz 8C 11M 140W
Need more? Email Us
Intel
Intel E-2126G 3.30GHz 12M 80W
Need more? Email Us
Intel
Intel Xeon E3-1230V5
Need more? Email Us
Intel
Intel E7-8891V3 2.80GHz 10C 45M 165W
Need more? Email Us
Intel
Intel E5-2643v2 3.50GHz 6C 25M 130W
Need more? Email Us
Intel
INTEL Gold 5215 (2.5GHz - 10C) CPU
Need more? Email Us
Intel
Intel E5-2643 3.3GHz 4C 10M 130W
Need more? Email Us
Intel
Intel E5-2699V3 2.30GHz 18C 48M 145W Cache 2133MHz 145W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess