EN
  • EN
  • DE
  • IT

DI-N1650U4

Part No DI-N1650U4
Manufacturer MSI
Catalog Graphics
Description GeForce GTX 1650 D6 VENTUS XS OC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474128-DI-N1650U4
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian DI-N1650U4 CAD Model

Description

The DI-N1650U4, known within MSI's product range as the GeForce GTX 1650 D6 VENTUS XS OC, offers a blend of efficiency, performance, and affordability for budget-conscious gamers and efficient workstation setups. Powered by NVIDIA's Turing architecture without the RTX line's ray tracing cores, this graphics card specializes in delivering a great 1080p gaming experience across a wide range of mainstream titles. With 4GB of GDDR6 memory, the GTX 1650 D6 VENTUS XS OC version is equipped with higher-clocked memory to increase performance. The dual-fan design of the 'VENTUS XS' model ensures effective cooling under load, allowing the GPU to maintain its overclocked performance over prolonged gaming sessions or intense application workloads. It's crafted for gamers seeking an affordable pathway to significantly upgrade their gaming performance or for creators in need of a capable GPU for graphic design tasks and light video editing. MSI's reliability and the GPU's power efficiency make the GeForce GTX 1650 D6 VENTUS XS OC a compelling choice for upgrading an older PC or building a new, budget-friendly gaming system.

You May Also Be Interested in

Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
LENOVO 00FL133 - NVIDIA Tesla K40
Need more? Email Us
Lenovo
Lenovo 00YL372
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Lenovo
LENOVO 4X67A17267 - ThinkSystem NVIDIA Quadro RTX 5000 16GB PCIe Active GPU
Need more? Email Us
Lenovo
Lenovo 00YL370
Need more? Email Us
Lenovo
LENOVO 4X67A65441 - ThinkSystem NVIDIA Quadro RTX 8000 48GB PCIe Passive GPU
Need more? Email Us
Lenovo
NVIDIA Tesla K20
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess