EN
  • EN
  • DE
  • IT

DI-N3060Y1

Part No DI-N3060Y1
Manufacturer MSI
Catalog Graphics
Description GeForce RTX 3060 Gaming X 12G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474712-DI-N3060Y1
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian DI-N3060Y1 CAD Model

Description

The MSI DI-N3060Y1 steps into the high-end gaming arena with its impressive specifications and cutting-edge technology. Belonging to the Graphics Card / GPU category and specifically under the Display Card - NVIDIA GeForce subcategory, this MSI-manufactured card is powered by the formidable NVIDIA GeForce RTX 3060 Gaming X 12G chipset. It offers a substantial 12GB of GDDR6 memory, making it capable of running the most demanding games at high settings with ease. The RTX 3060 Gaming X 12G edition is known for its superior cooling system, featuring MSI's exclusive Twin Frozr design, which keeps the GPU cool even during intense gaming sessions. Ray tracing technology and AI-enhanced graphics are core features, providing realistic lighting and shadows for an immersive gaming experience. The MSI DI-N3060Y1 is also equipped with multiple display outputs for multi-monitor setups, making it an excellent choice for gamers and content creators looking for a powerful and versatile graphics solution.

You May Also Be Interested in

Lenovo
LENOVO 4X67A14934 - ThinkSystem NVIDIA Quadro RTX 4000 8GB PCIe Active GPU
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
LENOVO 00FP676 - NVIDIA Tesla K40c PCIe x16 for System x3850/3950 X6
Need more? Email Us
Lenovo
Nvidia Quadro K600 1GB DDR3 PCI-E X16 GPU
Need more? Email Us
Lenovo
LENOVO 00FP674 - NVIDIA Grid K2 Actively Cooled PCIe x16 for System x3850/3950 X6
Need more? Email Us
Lenovo
NVIDIA Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 5110P
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess