EN
  • EN
  • DE

TSUM66AJ-LF-1

Part No TSUM66AJ-LF-1
Manufacturer MSTAR
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MSTAR
Win Source Part Number 382928-TSUM66AJ-LF-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSUM66AJ-LF-1 CAD Model

Description

The TSUM66AJ-LF-1 is a System-on-Chip (SoC) from MSTAR Semiconductor, primarily designed for LCD monitor and TV display applications. It integrates various functions necessary for display processing, including video decoding, scaling, and image enhancement, into a single chip. This integration reduces the overall system cost and complexity while improving performance.

Applications

  • LCD Monitors
  • LCD TVs
  • Digital Signage Displays
  • All-in-One PCs
  • Industrial Displays

Features

  • Integrated Video Decoder: Supports various video formats, enabling playback from diverse sources.
  • Scaling Engine: Allows for flexible resolution adjustments to match the display panel's native resolution.
  • Image Enhancement Technologies: Incorporates features like contrast enhancement, noise reduction, and color correction to improve picture quality.
  • On-Screen Display (OSD) Controller: Facilitates the display of menus and settings on the screen.
  • Multiple Input Interfaces: Supports a range of input interfaces such as HDMI, VGA, and Component video.
  • Power Management Features: Includes power-saving modes to minimize energy consumption.

Benefits

  • Cost-Effective Solution: Integration of multiple functions reduces the need for discrete components, lowering overall system cost.
  • Improved Picture Quality: Image enhancement technologies deliver a better viewing experience.
  • Simplified System Design: High integration simplifies the design process, reducing development time and effort.
  • Enhanced Connectivity: Multiple input interfaces allow for connection to various devices.
  • Reduced Power Consumption: Power management features contribute to energy savings.

This SoC is commonly used in entry-level to mid-range display devices. It typically interfaces with a display panel via LVDS or similar interface. The TSUM66AJ-LF-1 also manages audio processing, offering audio output capabilities. Its compact design and feature set make it a suitable choice for manufacturers looking to create cost-effective and high-performance display products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess