Overview
The Murata BLM15BX121SD1D is a ferrite bead designed for noise suppression in electronic circuits. It is a surface-mount device (SMD) that effectively reduces high-frequency noise. It's part of the BLM15B series which are compact and reliable components for various electronic applications.
Applications
- Mobile phones
- Wireless communication devices
- Digital cameras
- Audio equipment
- General electronic circuits requiring noise suppression
Features
- Small size (1.0 x 0.5 x 0.5 mm)
- High impedance at high frequencies
- Surface mount device (SMD)
- Excellent solderability
- RoHS compliant
- Multi-layer chip bead
Benefits
- Effective noise suppression, reducing electromagnetic interference (EMI)
- Compact design saves board space
- Easy to integrate into automated assembly processes
- High reliability ensuring stable performance
- Environmentally friendly (RoHS compliant)
- Improved signal integrity
Additional Details
The BLM15BX121SD1D has an impedance of 120 ohms at 100 MHz. It is designed to suppress noise in the GHz range. The operating temperature range is typically -55°C to +125°C. This ferrite bead is suitable for applications where space is limited and effective noise suppression is crucial. The part is commonly used in power lines and signal lines to prevent noise from propagating through the circuit. Its multi-layer structure contributes to its high impedance and stable performance. Always refer to the official Murata datasheet for the most accurate and detailed specifications, including impedance characteristics, DC resistance, and rated current. Proper selection and placement of the ferrite bead are important for optimal noise suppression performance.
The '121' in the part number indicates 12 x 10^1 or 120 ohms impedance. The 'SD' portion designates the standard product characteristics, while '1D' typically points to packaging details. This part provides a cost-effective solution for reducing unwanted noise and improving the overall performance of electronic devices.