Description
The BLM21A102SPT is a high-performance chip bead ferrite, expertly crafted to suppress EMI (Electromagnetic Interference) in various electronic circuits. Designed for seamless integration, this component is ideal for maintaining signal integrity in high-speed environments.
Features and Benefits
- Compact 0805 package size for efficient board space utilization
- Impedance at 100 MHz: 1000 Ohms allowing effective noise suppression
- Suitable for both automotive and consumer electronics applications
- Utilizes a high-saturation ferrite material ensuring robust performance under varying conditions
- RoHS compliant and halogen-free, aligning with environmental safety standards
Applications
- Smartphones and mobile communications
- Automotive ECU systems
- DSL and broadband modems
- Telecommunications infrastructure
- High-speed data transfer systems
Additional Details
The BLM21A102SPT is specifically engineered to perform under rigorous conditions, minimizing signal disruption even in densely packed circuitry. Its streamlined design supports high-volume manufacturing processes, making it a cost-effective choice for a wide range of applications.