Description
The BLM21A102SPTM00-03 is a versatile chip bead ferrite, optimized for EMI suppression to ensure the smooth operation of electronic devices. This component is designed to support sustainable electronics with its eco-friendly composition.
Features and Benefits
- 0805 standard surface-mount package for easy assembly
- High impedance: 1000 Ohms at 100 MHz offering superior noise filtering
- Enhanced thermal stability suitable for high-temperature environments
- Compliant with global environmental standards due to RoHS and halogen-free materials
- Reliable construction supports long service life and durability in demanding applications
Applications
- Consumer electronics like tablets and wearable devices
- Network communication systems
- Automotive infotainment systems
- Computer peripherals
- Industrial control units
Additional Details
The BLM21A102SPTM00-03 offers a perfect balance between performance and environmental responsibility. Its compact design makes it ideal for densely populated PCBs, while its high EMI suppression capabilities minimize adverse electrical interference, ensuring device reliability.