EN
  • EN
  • DE

BLM21SP111SH1D

Part No BLM21SP111SH1D
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description FERRITEBEAD SMD Z100MHZ=110OHM 5  /  110 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Murata Electronics
Series EMIFIL®, BLM21
Package Tape & Reel
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 110 Ohms @ 100 MHz
Current Rating (Max) 5A
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
Height (Max) 0.041" (1.05mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Base Product Number BLM21SP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 490-18584-1,490-18584-2,490-18584-6
Standard Package 4,000
Win Source Part Number 987435-BLM21SP111SH1D
Ultra Librarian 3D Model Ultra Librarian BLM21SP111SH1D CAD Model

Description

The BLM21SP111SH1D is a ferrite bead from Murata Electronics, designed to suppress noise in power lines. It's primarily used to eliminate unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic circuits. These beads are commonly placed on power lines to filter out high-frequency noise that can affect circuit performance.

Applications

  • Power line noise filtering for electronic devices: Reducing noise in power lines of smartphones, tablets, and laptops.
  • EMI suppression in automotive electronics: Filtering noise in vehicle power systems for stable performance of ECUs and other components.
  • Noise reduction in industrial equipment: Filtering noise in power supplies of industrial control systems and machinery.
  • Power supply filtering in consumer electronics: Improving the reliability of power supplies in TVs, audio equipment, and gaming consoles.
  • Noise suppression in medical devices: Ensuring stable and reliable operation of sensitive medical equipment.

Features

  • Compact size: Designed for easy placement on densely populated circuit boards.
  • High impedance: Provides significant impedance at high frequencies for effective noise suppression.
  • Surface mount design: Suitable for automated assembly processes.
  • Excellent solderability: Ensures reliable connection to the circuit board.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved device performance: Minimizes noise interference for stable operation.
  • Reduced EMI/RFI emissions: Helps meet regulatory standards for electromagnetic compatibility.
  • Enhanced signal integrity: Filters out noise to improve signal quality.
  • Simplified circuit design: Easy integration into existing circuits.
  • Increased reliability: Protects sensitive components from noise-related damage.

Technical Specifications

The BLM21SP111SH1D has an impedance of 110 ohms at 100 MHz. It has a rated current of 6A and a DC resistance of 0.015 ohms. The operating temperature range is -55°C to +125°C. It comes in an 0805 package size.

You May Also Be Interested in

Pulse
FERRITE BEAD 150 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0201 1LN
Need more? Email Us
Pulse
FERRITE BEAD 30 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 10 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 30 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2854 $51.3720
430+ $0.2342 $100.7060
665+ $0.2268 $150.8220
915+ $0.2195 $200.8425
1,180+ $0.2122 $250.3960
1,580+ $0.1903 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess