EN
  • EN
  • DE

CKD110JB1E101S

Part No CKD110JB1E101S
Manufacturer TDK Corporation
Catalog Feed Through Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+
Reference case 1206C
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 713935-CKD110JB1E101S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CKD110JB1E101S CAD Model

Description

The CKD110JB1E101S is a ceramic capacitor manufactured by TDK Corporation. It is a general-purpose capacitor suitable for a variety of electronic applications, providing stable capacitance over a wide range of conditions.

Applications

  • Decoupling: Used to decouple power supplies from noise.
  • Bypassing: Bypasses AC signals to ground, filtering out unwanted noise.
  • Smoothing: Smooths out voltage ripples in power supplies.
  • Filtering: Used in filtering circuits to block or pass specific frequencies.
  • Timing Circuits: Provides timing functionality in oscillators and timers.

Features

  • Ceramic Dielectric: Offers stable performance over temperature and voltage.
  • Surface Mount Device (SMD): Designed for easy assembly using automated equipment.
  • High Capacitance: Provides a relatively high capacitance value for its size.
  • Voltage Rating: Can withstand a specified voltage without failure.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.
  • Compact Size: Minimizes board space requirements.
  • Excellent Reliability: Offers a long lifespan and reliable performance.

Benefits

  • Stable Performance: Provides consistent electrical characteristics.
  • Noise Reduction: Helps filter out unwanted noise in electronic circuits.
  • Easy Assembly: Simplifies the manufacturing process.
  • Space Saving: Allows for compact circuit designs.
  • Environmental Compliance: Meets environmental standards.

Additional Details

The CKD110JB1E101S is a surface-mount ceramic capacitor designed for a broad spectrum of applications. Key specifications include its capacitance value, voltage rating, temperature coefficient, and tolerance. The capacitor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. For best performance and reliability, designers should adhere to TDK's recommended soldering profiles and board layout guidelines. Refer to the datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

TDK Corporation
CAP FEEDTHRU 22PF 20% 50V 0603
Lowest to $0.0929
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 1806
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 2200PF 50V 0805
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 1000PF 500V AXIAL
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 5000PF 500V AXIAL
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 2200PF 100V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0603
Lowest to $0.0985
Knowles Syfer
CAP FEEDTHRU 10000PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 0.047UF 50V 0805
Lowest to $0.4580

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess