EN
  • EN
  • DE

BLM41A151SPTM00-03/T250

Part No BLM41A151SPTM00-03/T250
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1808
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 752384-BLM41A151SPTM00-03/T250
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLM41A151SPTM00-03/T250 CAD Model

Description

The BLM41A151SPTM00-03/T250 is a ferrite bead from Murata Electronics North America designed for noise suppression in power lines and signal lines. This component effectively attenuates high-frequency noise, preventing it from interfering with the operation of sensitive circuitry.

Applications

  • Noise suppression in power lines of electronic devices.
  • Signal line noise filtering in digital and analog circuits.
  • Electromagnetic Interference (EMI) reduction in consumer electronics.
  • Decoupling in high-frequency circuits.
  • Noise suppression in audio equipment.
  • Suppression of unwanted oscillations in circuits.

Features

  • Compact Size: Suitable for high-density PCB layouts and miniaturized devices.
  • High Impedance at Specified Frequency: Effectively attenuates noise signals at targeted frequencies.
  • Low DC Resistance: Minimizes power loss across the bead, improving energy efficiency.
  • Excellent Noise Suppression Characteristics: Provides significant reduction in unwanted noise.
  • Surface Mount Device (SMD): Facilitates easy and automated assembly.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Signal Quality: Reduces noise in signal lines, leading to clearer and more reliable signals.
  • Enhanced Device Performance: Prevents noise from interfering with sensitive components, improving overall performance.
  • EMI Compliance: Helps to meet electromagnetic interference standards and regulations.
  • Increased Reliability: Protects circuits from damage caused by noise spikes and surges.
  • Simplified Circuit Design: Easy to integrate into existing designs with minimal impact on circuit layout.

Additional Details

The BLM41A151SPTM00-03/T250 has an impedance of 150 Ohms at 100 MHz. It features a low DC resistance to minimize power loss. The operating temperature range is generally from -55°C to +125°C. This ferrite bead is designed for reflow soldering and is suitable for a wide range of applications where noise suppression is critical. Its specific construction and material are optimized for effective noise filtering in various electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess