EN
  • EN
  • DE

CE053R836DCATA1

Part No CE053R836DCATA1
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188979-CE053R836DCATA1
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CE053R836DCATA1 CAD Model

Description

The Murata CE053R836DCATA1 is a multilayer ceramic capacitor (MLCC) designed for various electronic applications. MLCCs are known for their compact size, high reliability, and excellent performance characteristics. This particular capacitor is designed and manufactured to meet specific capacitance, voltage, and temperature coefficient requirements. Understanding the specifics of these characteristics is crucial for appropriate usage.

Applications:

  • Decoupling in digital circuits
  • Filtering in power supplies
  • Bypass applications
  • Timing circuits
  • Resonant circuits

Features:

  • Multilayer ceramic construction
  • High capacitance value
  • Small form factor
  • Stable performance over temperature
  • Low equivalent series resistance (ESR)
  • High reliability

Benefits:

  • Provides stable and reliable performance in demanding applications
  • Reduces noise and improves signal integrity in digital circuits
  • Enables efficient power supply designs
  • Minimizes board space requirements
  • Offers long-term stability
  • Facilitates miniaturization of electronic devices

Additional Details:

This capacitor has a specific capacitance value, voltage rating, and temperature coefficient. Consult the Murata datasheet to determine the exact specifications. The 'DCATA1' suffix may indicate packaging or termination details. Operating temperature range and tolerance are also important parameters to consider for proper application. MLCCs are frequently used in high-frequency applications because of their low inductance.

It is also important to check the specific datasheets for RoHS compliance and other environmental considerations.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
Dell
Need more? Email Us
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
TDK Corporation
Lowest to $0.0750
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess