EN
  • EN
  • DE

CSTCE8M00GH5C2W-R0

Part No CSTCE8M00GH5C2W-R0
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 MHz
Frequency Tolerance 0.07 %
Win Source Part Number 1122700-CSTCE8M00GH5C2W-R0
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSTCE8M00GH5C2W-R0 CAD Model

Description

The CSTCE8M00GH5C2W-R0 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are widely used as cost-effective and reliable alternatives to quartz crystals for generating clock signals in various electronic devices. They offer a good balance of stability, size, and cost, making them suitable for a wide range of applications.

Applications

  • Microcontroller clock circuits
  • Microprocessor clock circuits
  • Embedded systems
  • Remote controls
  • Consumer electronics (e.g., TVs, DVD players)
  • Automotive electronics

Features

  • Compact size
  • Stable oscillation frequency
  • Low aging characteristics
  • Surface mount device (SMD) package
  • Lead-free termination
  • RoHS compliant

Benefits

  • Provides a stable and accurate clock signal for digital circuits
  • Reduces the size and cost of electronic circuits compared to quartz crystals
  • Easy to use and integrate into electronic circuits
  • Offers good frequency stability over a wide temperature range
  • Complies with environmental regulations

Technical Specifications

While specific details require consulting the official Murata datasheet, ceramic resonators like the CSTCE8M00GH5C2W-R0 generally have the following characteristics:

  • Frequency: 8.0 MHz (Nominal)
  • Frequency Tolerance: Typically ±0.5%
  • Operating Temperature Range: Typically -20°C to +80°C
  • Resonant Resistance: Low value for stable oscillation
  • Load Capacitance: Crucial parameter; consult datasheet for optimal value
  • Package: Surface Mount Device (SMD)

The CSTCE8M00GH5C2W-R0 is designed for reflow soldering processes. Proper load capacitance matching is essential for achieving stable and accurate oscillation. Always refer to the Murata datasheet for detailed electrical and mechanical specifications before incorporating this component into a circuit design. Ceramic resonators represent a solid and economical choice for frequency control in many electronic applications.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
TDK Corporation
Lowest to $0.0750
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
AVX Corp/Kyocera Corp
Lowest to $0.0741
NXP / Nexperia
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess