EN
  • EN
  • DE

CSTCE8M0G55R0

Part No CSTCE8M0G55R0
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053575-CSTCE8M0G55R0
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCE8M0G55R0 CAD Model

Description

The CSTCE8M0G55R0 is a Murata Electronics North America ceramic resonator, crucial for providing clock signals in a variety of electronic circuits. As an OEM part, understanding its characteristics is essential for its correct implementation within a device.

Applications

  • Microcontrollers: Provides the clock signal necessary for the operation of microcontrollers in embedded systems.
  • Remote Controls: Used as a timing element in remote control devices for TVs, DVD players, and other appliances.
  • Consumer Electronics: Employed in various consumer electronics like toys, games, and small appliances for generating timing signals.
  • Industrial Control Systems: Implemented in industrial control devices for timing and synchronization purposes.
  • Automotive Electronics: Found in automotive systems requiring a stable and reliable clock source.

Features

  • 8.0 MHz Resonant Frequency: Operates at a frequency of 8.0 MHz, providing a stable clock signal for various applications.
  • Compact Size: Small form factor allows for easy integration into space-constrained circuit designs.
  • High Stability: Offers stable frequency output over a wide range of operating temperatures.
  • Low Aging: Exhibits minimal frequency drift over time, ensuring long-term reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering, reducing manufacturing costs.

Benefits

  • Stable Clock Signal: Provides a reliable and accurate clock signal, essential for the proper functioning of electronic circuits.
  • Reduced Component Count: Eliminates the need for external capacitors and resistors, simplifying circuit design and reducing component count.
  • Improved System Reliability: Offers stable performance over time and temperature, enhancing the overall reliability of the system.
  • Simplified Manufacturing: Designed for automated assembly, streamlining the manufacturing process and reducing production costs.
  • Cost-Effective Solution: Provides a cost-effective solution for generating clock signals in various electronic applications.

The CSTCE8M0G55R0 requires careful consideration of the load capacitance and drive level to ensure optimal performance. Refer to the Murata datasheet for complete electrical characteristics, recommended operating conditions, and soldering guidelines. This ceramic resonator is designed to meet the rigorous demands of modern electronic devices, ensuring accuracy and stability in timing-critical applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess