EN
  • EN
  • DE

CSTCV16.00MXJ0C4-TC20

Part No CSTCV16.00MXJ0C4-TC20
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Description Resonator 16MHz 22pF 6-Pin CSMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CSMD
Frequency 16 MHz
Frequency Stability 3000 ppm
Frequency Tolerance 0.5 %
Load Capacitance 22 pF
Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 991616-CSTCV16.00MXJ0C4-TC20
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCV16.00MXJ0C4-TC20 CAD Model

Description

The CSTCV16.00MXJ0C4-TC20 surface mount crystal oscillator is a high-quality electronic component manufactured by Murata Electronics North America.

  • Frequency: 16 MHz
  • Frequency Tolerance: 0.5%
  • Frequency Stability: 3000 ppm
  • Load Capacitance: 22 pF
  • Maximum Operating Temperature: 80 °C
  • Minimum Operating Temperature: -20 °C
  • Package: CSMD
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Kemet
.100Uf 100V Rohs Compliant: Yes
Need more? Email Us
TDK Corporation
Lowest to $0.0032
Sagami
Need more? Email Us
Kemet
Need more? Email Us
Amphenol
Lowest to $15.6410
TDK Corporation
Lowest to $0.0078
Hewlett Packard
Need more? Email Us
Coilcraft
PoE transformer, for TI TPS23750, 7.5V, SMT, RoHS
Lowest to $3.4947
TDK Corporation
Lowest to $0.0147

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess