EN
  • EN
  • DE

CSTCV22M1X51JR0

Part No CSTCV22M1X51JR0
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984010-CSTCV22M1X51JR0
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCV22M1X51JR0 CAD Model

Description

The Murata CSTCV22M1X51JR0 is a ceramic resonator, a passive electronic component used to generate a stable clock signal in various electronic circuits. Ceramic resonators offer a cost-effective and compact alternative to quartz crystals for timing applications.

Applications

  • Microcontroller clock sources
  • Remote controls
  • Wireless communication devices
  • Consumer electronics
  • Automotive electronics

Features

  • Resonance frequency of 22.1 MHz
  • Compact size
  • High stability
  • Low aging characteristics
  • Lead-free construction

Benefits

  • Stable and reliable clock signal generation
  • Cost-effective timing solution compared to quartz crystals
  • Small footprint, saving board space
  • Long-term stability and accuracy
  • Environmentally friendly due to lead-free construction
  • Easy integration with microcontrollers and other circuits

Additional Details

The CSTCV22M1X51JR0 ceramic resonator operates at a resonant frequency of 22.1 MHz, providing a stable and accurate clock signal for electronic circuits. Its compact size makes it suitable for applications where space is limited. Ceramic resonators offer a good balance of stability, cost, and size, making them a popular choice for timing applications. The resonator's low aging characteristics ensure that its frequency remains stable over time, maintaining the accuracy of the clock signal. The lead-free construction of the resonator complies with environmental regulations, making it an environmentally responsible choice. Murata is a reputable manufacturer known for producing high-quality electronic components, ensuring the reliability and performance of the CSTCV22M1X51JR0 resonator. The specific operating temperature range, frequency tolerance, and load capacitance can be found in the product datasheet. It is often used with load capacitors to fine-tune the oscillation frequency. The start-up time and frequency stability are important parameters to consider in circuit design.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess