EN
  • EN
  • DE

FDV0620-H-R68M=P3

Part No FDV0620-H-R68M=P3
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND / Inductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Murata Electronics North America
Series *
Package Tape & Reel
Product Status Not For New Designs
Base Product Number FDV0620
Standard Package 1,500 pcs
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 871707-FDV0620-H-R68M=P3
Ultra Librarian 3D Model Ultra Librarian FDV0620-H-R68M=P3 CAD Model

Description

The FDV0620-H-R68M=P3 is a fixed inductor manufactured by Murata Electronics North America. It is designed for use in various electronic circuits to provide inductance for filtering, energy storage, and impedance matching.

Applications:

  • Power Supplies: Used in DC-DC converters, voltage regulators, and other power circuits for energy storage and filtering.
  • RF Circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • EMI Filtering: Used to suppress electromagnetic interference in electronic devices.
  • Signal Filtering: Used in signal processing circuits to filter unwanted frequencies.

Features:

  • Fixed Inductance: Provides a specific inductance value for circuit design.
  • Compact Size: Allows for use in space-constrained applications.
  • High Reliability: Designed for reliable performance in demanding environments.
  • Shielded Construction: Reduces electromagnetic interference.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Efficient Energy Storage: Provides efficient energy storage in power circuits.
  • Effective Filtering: Filters unwanted frequencies and noise in electronic circuits.
  • Improved Signal Integrity: Improves signal integrity in RF and signal processing applications.
  • Reduced EMI: Reduces electromagnetic interference, improving system performance.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The FDV0620-H-R68M=P3's inductance value is 0.68µH (R68M indicates 0.68 microhenries with M indicating the tolerance). The 'H' usually indicates a high current version. The package size is likely a small surface-mount format such as 0603 or 0805, check the Murata datasheet for exact dimensions. The inductor will also have a specified DC resistance (DCR) which affects the efficiency of power applications. It is important to consult the datasheet to determine the inductor's saturation current and self-resonant frequency (SRF) to ensure it meets the application requirements. The SRF indicates the frequency at which the inductor's behavior becomes capacitive rather than inductive. The rated current is the maximum current the inductor can handle before its inductance value drops significantly or it overheats. The 'P3' is likely a packaging or production code. Be sure to check the Murata datasheet.

You May Also Be Interested in

Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess