EN
  • EN
  • DE

GCM1555C1H8R0BA16D

Part No GCM1555C1H8R0BA16D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 8PF 50V C0G/NP0 0402 / 8 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Murata Electronics
Packaging Reel - TR
Capacitance 8 pF
Tolerance ±0.1pF
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Case / Package 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Base Product Number GCM1555C1H
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-18201-6,490-18201-1,490-18201-2
Standard Package 10,000
Win Source Part Number 1329722-GCM1555C1H8R0BA16D
Ultra Librarian 3D Model Ultra Librarian GCM1555C1H8R0BA16D CAD Model

Description

The GCM1555C1H8R0BA16D is an 8 pF, 50 V, 0402 C0G (NP0) multilayer ceramic capacitor (MLCC) from Murata Electronics North America. It is a surface mount device (SMD) with a lead pitch of 0.15 mm and a thickness of 0.4 mm. The capacitor is AEC-Q200 qualified, making it suitable for use in automotive applications.

C0G (NP0) MLCCs are known for their high stability and low capacitance loss over a wide range of temperatures and frequencies. They are also very reliable and have a long service life. As a result, C0G (NP0) MLCCs are widely used in a variety of electronic devices, including automotive electronics, telecommunications equipment, and industrial control systems.

The GCM1555C1H8R0BA16D MLCC is a good choice for applications where stability and reliability are critical. It is also a good choice for applications where the capacitor will be exposed to extreme temperatures or harsh environments.

Here are some specific features and benefits of the GCM1555C1H8R0BA16D MLCC:

  • High stability over a wide range of temperatures and frequencies
  • Low capacitance loss
  • Very reliable
  • Long service life
  • AEC-Q200 qualified for automotive applications

Some potential applications for the GCM1555C1H8R0BA16D MLCC include:

  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Aerospace and defense applications
  • Consumer electronics

Here are some examples of how the GCM1555C1H8R0BA16D MLCC can be used in specific applications:

  • In automotive electronics, the GCM1555C1H8R0BA16D MLCC can be used in engine control units, anti-lock braking systems (ABS), and traction control systems.
  • In telecommunications equipment, the GCM1555C1H8R0BA16D MLCC can be used in base transceiver stations (BTS), microwave radios, and optical networking equipment.
  • In industrial control systems, the GCM1555C1H8R0BA16D MLCC can be used in programmable logic controllers (PLCs), variable frequency drives (VFDs), and motor control systems.
  • In medical devices, the GCM1555C1H8R0BA16D MLCC can be used in pacemakers, defibrillators, and imaging systems.
  • In aerospace and defense applications, the GCM1555C1H8R0BA16D MLCC can be used in flight control systems, navigation systems, and communication systems.
  • In consumer electronics, the GCM1555C1H8R0BA16D MLCC can be used in smartphones, tablets, and laptops.

The GCM1555C1H8R0BA16D MLCC is a versatile and reliable capacitor that can be used in a wide variety of applications. It is a good choice for applications where stability, reliability, and AEC-Q200 qualification are required.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5,435+ $0.0092 $50.0020
13,160+ $0.0076 $100.0160
20,550+ $0.0073 $150.0150
28,170+ $0.0071 $200.0070
36,235+ $0.0069 $250.0215
48,390+ $0.0062 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,261 pieces
MOQ: 5435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess