EN
  • EN
  • DE

GCM188R72A681KA02D

Part No GCM188R72A681KA02D
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004547-GCM188R72A681KA02D
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM188R72A681KA02D CAD Model

Description

The GCM188R72A681KA02D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications, providing stable and reliable performance in a compact size. It is widely used in electronic circuits for decoupling, bypass, and filtering purposes.

Applications

  • Decoupling in digital circuits
  • Bypass in analog circuits
  • Filtering in power supplies
  • General-purpose applications in electronic devices
  • Noise suppression

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • Capacitance: 680pF
  • Voltage Rating: 100V
  • Temperature Characteristic: X7R
  • Tolerance: 10%
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Stable Performance: X7R dielectric ensures stable capacitance over temperature.
  • High Voltage Rating: Suitable for applications requiring higher voltage levels.
  • Compact Size: Allows for dense circuit board designs.
  • Reliable Operation: MLCC construction provides long-term reliability.
  • Easy Assembly: SMD design simplifies automated manufacturing processes.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details

The GCM188R72A681KA02D features a capacitance value of 680pF (picofarads) with a tolerance of 10%. The voltage rating is 100V, making it suitable for a variety of applications, including power supplies and high-voltage circuits. The X7R temperature characteristic ensures that the capacitance remains relatively stable over a temperature range of -55°C to +125°C. This stability is crucial in applications where temperature variations can affect circuit performance.

The capacitor is constructed using a multilayer ceramic process, which involves stacking multiple layers of ceramic material with interleaved electrodes. This construction provides high capacitance values in a small package size. The surface mount design simplifies assembly, allowing for automated placement and soldering on printed circuit boards.

The GCM188R72A681KA02D is commonly used for decoupling and bypass applications, where it helps to filter out noise and voltage fluctuations in electronic circuits. It is also used in filtering applications, where it helps to remove unwanted frequencies from a signal. Its compact size and stable performance make it a popular choice for a wide range of electronic devices.

Specific electrical characteristics include dissipation factor, insulation resistance, and equivalent series resistance (ESR). Consult the manufacturer's datasheet for detailed specifications and application guidelines. This capacitor is available in tape and reel packaging for use with automated pick-and-place equipment.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,717 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess