EN
  • EN
  • DE

GCM21BR71C225KA64K

Part No GCM21BR71C225KA64K
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 2.2UF 16V X7R 0805 / 2.2 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr Murata Electronics
Series GCM
Package Tape & Reel (TR)
Capacitance 2.2 µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Applications Automotive
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.055" (1.40mm)
Base Product Number GCM21BR71C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Standard Package 10,000
Win Source Part Number 1168017-GCM21BR71C225KA64K
Ultra Librarian 3D Model Ultra Librarian GCM21BR71C225KA64K CAD Model

Description

The GCM21BR71C225KA64K is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for a wide range of applications requiring reliable and stable capacitance in various electronic circuits. It is part of Murata's GCM series, known for their quality and performance.

Applications:

  • Bypass and Decoupling
  • Filtering
  • Smoothing Circuits
  • General Purpose Electronic Circuits
  • Power Supply Circuits

Features:

  • High Capacitance Value: Offers a capacitance of 2.2µF, suitable for applications requiring a moderate to high capacitance.
  • Compact Size: Designed with a small footprint, ideal for high-density PCB layouts.
  • Excellent Temperature Stability: X7R dielectric provides stable performance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • Surface Mount Device (SMD): Suitable for automated assembly, reducing manufacturing costs.

Benefits:

  • Improved Circuit Reliability: Stable capacitance ensures consistent and dependable circuit operation.
  • Efficient Power Utilization: Low ESR minimizes power dissipation, enhancing energy efficiency.
  • Space-Saving Design: Compact size allows for more components on the PCB, enabling miniaturization of devices.
  • Reduced Manufacturing Costs: SMD package facilitates automated assembly, decreasing production expenses.
  • Wide Range of Applications: Suitable for diverse electronic circuits, providing design flexibility.

Additional Details:

The GCM21BR71C225KA64K has a capacitance value of 2.2µF with a tolerance of ±10%. It features a rated voltage of 16V and utilizes an X7R dielectric, which ensures capacitance stability within a temperature range of -55°C to +125°C. This capacitor is available in an 0805 package size, making it suitable for automated surface mount assembly. Its low ESR and stable temperature characteristics make it an excellent choice for demanding applications where reliability and performance are crucial.

This ceramic capacitor is widely used in a variety of electronic devices, including smartphones, tablets, and other consumer electronics. Its robust construction and consistent electrical characteristics make it a reliable choice for designers seeking high-quality passive components for their circuits.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0518 $50.2460
2,355+ $0.0425 $100.0875
3,645+ $0.0412 $150.1740
5,015+ $0.0399 $200.0985
6,495+ $0.0385 $250.0575
8,675+ $0.0346 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,050 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess