EN
  • EN
  • DE

GCM31CR7ZD106KA04K

Part No GCM31CR7ZD106KA04K
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969896-GCM31CR7ZD106KA04K
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCM31CR7ZD106KA04K CAD Model

Description

The GCM31CR7ZD106KA04K is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications requiring high capacitance and stable performance.

Applications

  • Decoupling: Used to decouple power rails in various electronic circuits, providing a stable voltage source.
  • Bypass: Used to bypass high-frequency noise in circuits, ensuring clean signal transmission.
  • Filtering: Employed in filtering circuits to remove unwanted frequency components.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and other portable devices.
  • Industrial Equipment: Used in industrial control systems and automation equipment.
  • Automotive Applications: Suitable for use in automotive electronic control units (ECUs) and other automotive systems.

Features

  • Capacitance: 10µF (Microfarads)
  • Voltage Rating: 10V (Volts)
  • Temperature Characteristic: X7R, indicating a stable capacitance over a wide temperature range.
  • Tolerance: ±10%
  • Case Size: 1206 (3216 Metric)
  • Termination: Nickel Barrier with Tin Plating, ensuring excellent solderability.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • High Capacitance: Provides a large capacitance value in a relatively small package.
  • Stable Performance: The X7R dielectric offers excellent stability over temperature variations.
  • Reliable Soldering: The nickel barrier termination ensures reliable solder joints and prevents silver migration.
  • General-Purpose Use: Suitable for a wide range of decoupling, bypass, and filtering applications.
  • Compact Size: The 1206 case size allows for high-density mounting on circuit boards.

Additional Details

The GCM31CR7ZD106KA04K capacitor utilizes a ceramic dielectric material that exhibits a stable capacitance characteristic over a wide temperature range. The X7R temperature characteristic specifies that the capacitance will vary by no more than ±15% from -55°C to +125°C. The capacitor's multilayer construction enables a high capacitance value in a small footprint. The nickel barrier termination provides excellent solderability and prevents silver migration, ensuring long-term reliability. This capacitor is designed for reflow soldering processes. Its large capacitance value makes it particularly suitable for decoupling applications where a large amount of charge storage is required.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1194 $57.9090
1,180+ $0.0981 $115.7580
1,825+ $0.0949 $173.1925
2,515+ $0.0919 $231.1285
3,255+ $0.0889 $289.3695
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess