EN
  • EN
  • DE

GRM0332C1H6R0CA01D

Part No GRM0332C1H6R0CA01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824263-GRM0332C1H6R0CA01D
Ultra Librarian 3D Model Ultra Librarian GRM0332C1H6R0CA01D CAD Model

Description

The GRM0332C1H6R0CA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. These capacitors are known for their compact size, high reliability, and excellent performance in a variety of applications. The GRM series is widely used in consumer electronics, automotive systems, and industrial equipment.

Applications

  • Mobile Phones: Used for decoupling and bypass in RF and digital circuits.
  • Wireless Communication Devices: Employed in Bluetooth modules, Wi-Fi devices, and other wireless applications.
  • Automotive Electronics: Integrated into engine control units (ECUs), infotainment systems, and safety systems.
  • Consumer Electronics: Found in televisions, audio equipment, and other consumer devices.
  • Industrial Equipment: Used in power supplies, motor controllers, and other industrial applications.

Features

  • Small Size: The 0201 case size (0.6mm x 0.3mm) allows for high-density mounting.
  • High Capacitance: Offers a capacitance of 6.0 pF.
  • High Voltage Rating: Rated for 50V.
  • Temperature Compensating: Utilizes a CH temperature characteristic for stable performance over temperature.
  • Low ESR (Equivalent Series Resistance): Provides excellent high-frequency performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Saving: Compact size allows for miniaturization of electronic devices.
  • Stable Performance: CH temperature characteristic ensures consistent performance over a wide temperature range.
  • Reliable Operation: High-quality materials and manufacturing processes ensure long-term reliability.
  • Improved Circuit Performance: Low ESR minimizes losses and improves signal integrity.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.

Additional Details

The GRM0332C1H6R0CA01D is a surface-mount device (SMD) that is designed for automated assembly. The 'GRM' prefix indicates that it belongs to Murata's general-purpose MLCC series. The '033' indicates the dimensions of the capacitor (0.6mm x 0.3mm). The '2C' indicates the dielectric material and temperature characteristics. The '1H' indicates the voltage rating (50V). The '6R0' indicates the capacitance value (6.0 pF). The 'CA01D' is a Murata internal code that specifies the packaging and other characteristics. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess