EN
  • EN
  • DE
  • IT

GRM1555C2A101GA01D

Part No GRM1555C2A101GA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitor, 100 pF, 100 V, ± 2%, C0G (NP0), 0402 [1005 Metric]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 pF
Case / Package 0402
Case Code (Imperial) 0402
Case Code (Metric) 1005
Composition Ceramic
Dielectric C0G
Height 500 µm
Length 1 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
RoHS Compliant
Termination SMD/SMT
Thickness 500 µm
Tolerance 2 %
Voltage Rating (DC) 100 V
Weight 6.010099 mg
Width 500 µm
Win Source Part Number 1216231-GRM1555C2A101GA01D
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM1555C2A101GA01D CAD Model

Description

The Murata Electronics North America ceramic capacitor is a surface-mount type with a Win Source Part Number of 1216231-GRM1555C2A101GA01D.

  • Capacitance: 100pF
  • Tolerance: 2%
  • Composition: ceramic
  • Dielectric: C0G
  • Voltage Rating (DC): 100V
  • Operating Temperature: -55°C to 125°C
  • Case Code (Imperial): 0402
  • Case Code (Metric): 1005
  • Supply and Demand Status: limited
  • RoHS Compliant: Yes

You May Also Be Interested in

Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
Lowest to $0.0031
Samsung
CAP CER 8.2PF 50V C0G/NP0 0805
Need more? Email Us
Wurth Electronics Inc
CAP CER 10PF 16V C0G/NP0 0603
Lowest to $0.0050
TDK Corporation
CAP CER 22UF 35V JB 0805
Lowest to $0.1285
Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Lowest to $0.0069
Murata Power Solutions Inc.
CAP CER 2.2UF 100V X7R 1210
Need more? Email Us
Taiyo Yuden
CAP CER 47UF 6.3V X7R 1210 / 47 μF ±20% 6.3V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 6.3V X6S 0402
Lowest to $0.1279
TDK Corporation
CAP CER 10UF 25V X7R RADIAL
Lowest to $3.6519

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess