The GRM1882C1H180JA01D is a multilayer ceramic capacitor (MLCC) from Murata Electronics, designed for general electronic applications.
Applications:
- Bypass and decoupling in digital circuits
- Smoothing in power supplies
- Filtering in analog circuits
- General-purpose use in electronic devices
Features:
- Capacitance: 18pF
- Voltage Rating: 50V
- Temperature Characteristic: CH
- Size: 0603 (1608 Metric)
- High Reliability
Benefits:
- Provides effective noise filtering and signal stabilization
- Ensures stable performance across a range of operating conditions
- Offers a small footprint for space-constrained applications
- Contributes to the overall reliability of electronic devices
Additional Details:
The GRM1882C1H180JA01D capacitor utilizes a ceramic dielectric and multiple layers of electrodes. The CH temperature characteristic indicates a low and predictable capacitance change over temperature. The 0603 package size allows for dense circuit board layouts. It is designed for surface mount technology (SMT) and compatible with reflow soldering processes. Common applications include consumer electronics, telecommunications equipment, and industrial control systems. This capacitor helps reduce electromagnetic interference (EMI) and improves the overall performance of electronic circuits.