EN
  • EN
  • DE

GRM1882C1H561JA01D

Part No GRM1882C1H561JA01D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description Chip Multilayer Ceramic Capacitors for General Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824290-GRM1882C1H561JA01D
Ultra Librarian 3D Model Ultra Librarian GRM1882C1H561JA01D CAD Model

Description

The GRM1882C1H561JA01D is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America, designed for a wide range of applications requiring stable and reliable performance. It is characterized by its compact size, high capacitance value, and excellent temperature stability. This capacitor is commonly used in various electronic devices for decoupling, bypass, and filtering purposes.

Applications

  • Mobile Phones: Provides decoupling for power rails and signal lines.
  • Tablet Computers: Used in various circuits for filtering and noise reduction.
  • Digital Cameras: Integrated into power management and signal processing circuits.
  • Automotive Electronics: Employed in automotive control units and infotainment systems.
  • Industrial Equipment: Used in power supplies, motor drives, and other industrial applications.

Features

  • Compact Size: 0603 case size (1.6mm x 0.8mm) for space-saving designs.
  • High Capacitance: Offers a capacitance of 560 pF.
  • High Voltage Rating: Rated for 50V.
  • Temperature Compensating: Utilizes a CH temperature characteristic for stable performance over temperature.
  • Low ESR (Equivalent Series Resistance): Provides excellent high-frequency performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Saving: Compact size enables miniaturization of electronic devices.
  • Stable Performance: CH temperature characteristic ensures consistent performance over a wide temperature range.
  • Reliable Operation: High-quality materials and manufacturing processes ensure long-term reliability.
  • Improved Circuit Performance: Low ESR minimizes losses and improves signal integrity.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly.

Additional Details

The GRM1882C1H561JA01D is a surface-mount device (SMD) suitable for automated assembly. The 'GRM' prefix indicates that it is part of Murata's general-purpose MLCC series. The '188' refers to the dimensions (1.6mm x 0.8mm). '2C' represents the dielectric material and temperature coefficient. '1H' signifies the voltage rating (50V). '561' indicates the capacitance value (560 pF). 'JA01D' is Murata's internal code specifying packaging and other characteristics. The operating temperature range typically spans from -55°C to +125°C.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0744 $58.0320
1,895+ $0.0611 $115.7845
2,930+ $0.0591 $173.1630
4,035+ $0.0573 $231.2055
5,220+ $0.0554 $289.1880
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess