EN
  • EN
  • DE

GRM1885C1H242JA01D

Part No GRM1885C1H242JA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 2400PF 50V C0G/NP0 0603 / Cap Ceramic 0.0024uF 50V C0G 5% Pad SMD 0603 125°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Series GRM
Packaging Reel package
Capacitance 2400pF
Tolerance ±5%
Voltage Rating DC 50V
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Applications General
Mounting Surface Mount, MLCC
Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Maximum) 0.035" (0.90mm)
Win Source Part Number 775324-GRM1885C1H242JA01D
Popularity Medium
Supply and Demand Status Limited
Family Name GRM18
Introduction Date August 22, 2008
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian GRM1885C1H242JA01D CAD Model

Description

The Murata Electronics North America GRM1885C1H242JA01D is a medium popularity electronic component that is part of the GRM series of capacitors.

    You May Also Be Interested in

    TDK Corporation
    CAP CER 250PF 20KV Y5P DISK
    Need more? Email Us
    Kemet
    CAP CER 2200PF 440VAC Y5V RADIAL
    Need more? Email Us
    Pulse
    CAP CER 0.033UF 100V X7R 1206
    Need more? Email Us
    TDK Corporation
    CAP CER 2700PF 30KV Z5T DISK
    Need more? Email Us
    Kemet
    CAP CER 10000PF 200V X7R RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 2200PF 50V X5R 0402
    Need more? Email Us
    TDK Corporation
    CAP CER 0.33UF 250V X7T SMD
    Need more? Email Us
    Murata Electronics North America
    CAP CER 1000PF 100V NP0 RADIAL
    Need more? Email Us
    AVX Corp/Kyocera Corp
    CAP CER 0.56UF 250V X7R 2225
    Need more? Email Us

    Top Sellers

    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    3,575+ $0.0140 $50.0500
    8,700+ $0.0115 $100.0500
    13,395+ $0.0112 $150.0240
    18,520+ $0.0108 $200.0160
    24,040+ $0.0104 $250.0160
    31,915+ $0.0094 $300.0010
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 48,000 pieces
    MOQ: 3575 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess