EN
  • EN
  • DE

660-005G20H6-06

Part No 660-005G20H6-06
Manufacturer Glenair, Inc.
Catalog OEM Parts (0 - 9)
Description Connector Accessories Receptacle Protective Cover Hard Coat Anodic 20 Shell Size
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060118-660-005G20H6-06
Categories OEM Parts(0-9)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 660-005G20H6-06 CAD Model

Description

The 660-005G20H6-06 is a Glenair Series 660 circular connector. Glenair is a manufacturer of high-reliability connectors and accessories, primarily for military and aerospace applications. The Series 660 connectors are designed for harsh environments and demanding applications where robust and reliable connections are essential.

Applications

  • Aerospace: Used in aircraft avionics, communication systems, and control systems.
  • Military: Employed in military vehicles, communication equipment, and weapon systems.
  • Industrial: Utilized in industrial machinery, control panels, and automation equipment.
  • Marine: Suitable for marine applications requiring corrosion resistance and ruggedness.
  • Oil & Gas: Used in oil and gas exploration and production equipment for reliable connections.
  • Transportation: Employed in railway systems and other transportation equipment.

Features

  • Circular Connector: Designed with a circular shape for secure and reliable connections.
  • High-Density Contacts: Provides a large number of contacts in a compact size.
  • Environmental Sealing: Offers excellent sealing against moisture, dust, and other contaminants.
  • Rugged Construction: Built with durable materials to withstand harsh environments.
  • EMI/RFI Shielding: Provides shielding against electromagnetic and radio frequency interference.
  • Positive Locking Mechanism: Features a secure locking mechanism to prevent accidental disconnection.
  • Various Contact Options: Available with various contact types and arrangements to suit different applications.

Benefits

  • Reliable Connections: Ensures consistent and dependable electrical connections.
  • Harsh Environment Performance: Designed to withstand extreme temperatures, vibration, and shock.
  • Compact Size: High-density design saves space in equipment and systems.
  • EMI/RFI Protection: Shields sensitive circuits from electromagnetic interference.
  • Long Service Life: Constructed with high-quality materials for extended durability.
  • Easy Installation: Designed for easy and quick installation and maintenance.

Additional Details

The 660-005G20H6-06 connector typically features a specific shell size, contact arrangement, and material composition based on Glenair's specifications. The connector's environmental sealing ensures it can withstand exposure to moisture, chemicals, and other harsh conditions. The rugged construction provides resistance to vibration, shock, and extreme temperatures. Glenair provides detailed datasheets with comprehensive specifications, dimensions, and performance characteristics. The connector is designed to meet relevant industry standards and certifications for high-reliability applications. Proper mating connectors and tooling are typically required for installation and maintenance.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess