EN
  • EN
  • DE

TB31217FN

Part No TB31217FN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355401-TB31217FN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB31217FN CAD Model

Description

The TB31217FN is an electronic volume control IC manufactured by Toshiba Semiconductor and Storage. It is designed for use in a variety of audio applications, providing precise and low-distortion volume adjustment. The device integrates several functional blocks, including operational amplifiers and control logic, to simplify circuit design and improve overall system performance.

Applications:

  • Car Audio Systems
  • Home Theater Systems
  • Audio Amplifiers
  • Electronic Volume Controllers
  • Professional Audio Equipment

Features:

  • Low Total Harmonic Distortion (THD): Provides high-fidelity audio reproduction with minimal distortion.
  • Wide Supply Voltage Range: Accommodates various power supply configurations.
  • Built-in Muting Function: Allows for quick and silent audio interruption.
  • Precise Volume Control: Enables accurate and smooth volume adjustments.
  • Integrated Operational Amplifiers: Reduces the need for external components and simplifies circuit layout.
  • Compact Surface-Mount Package: Suitable for space-constrained applications.

Benefits:

  • Enhanced Audio Quality: Minimizes distortion and noise for a clearer sound experience.
  • Simplified System Design: Lowers component count and reduces board space requirements.
  • Reliable Performance: Ensures consistent and dependable operation in various audio systems.
  • User-Friendly Volume Control: Provides smooth and accurate volume adjustments.
  • Cost-Effective Solution: Integrates multiple functions into a single IC.

Additional Details:

The TB31217FN typically comes in a small surface-mount package. Proper power supply decoupling is essential for optimal performance. The device's detailed specifications, including voltage ratings, THD figures, and operating temperature ranges, are available in the manufacturer's datasheet. The integrated op-amps are optimized for audio signals and provide excellent linearity and gain. Thermal management may be necessary depending on the specific application and power dissipation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess