EN
  • EN
  • DE

H9HCNNNBKMMLHR-NMO

Part No H9HCNNNBKMMLHR-NMO
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR4X-3733 AAT (16Gb) 0.6v
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942738-H9HCNNNBKMMLHR-NMO
Series *
Ultra Librarian 3D Model Ultra Librarian H9HCNNNBKMMLHR-NMO CAD Model

Description

The Hynix H9HCNNNBKMMLHR-NMO is a DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. As a type of synchronous dynamic random-access memory (SDRAM), DDR memory is designed to provide high bandwidth and is commonly used in applications requiring fast memory access. Specific information on this particular model is limited without access to its datasheet, but general characteristics of DDR memory can be described.

DDR memory achieves higher transfer rates by transferring data on both the rising and falling edges of the clock signal. The H9HCNNNBKMMLHR-NMO is likely integrated into systems that require high-speed data access and transfer for optimal performance.

Applications:

  • Smartphones: Functions as the primary RAM, supporting app execution, multitasking, and multimedia processing.
  • Tablets: Similar to smartphones, provides the necessary memory for running applications and handling user data.
  • Embedded Systems: Utilized in embedded devices that require real-time data processing and storage, such as industrial controllers.
  • Networking Equipment: Incorporated in routers and switches to facilitate fast packet processing and data buffering.
  • Portable Gaming Devices: Offers the memory bandwidth needed for rendering game graphics and managing game assets.

Features:

  • High Data Transfer Rate: DDR technology ensures rapid data transfer, enhancing overall system performance.
  • Low Power Consumption: Designed for efficiency, minimizing power usage in battery-operated devices.
  • Compact Design: Engineered for integration into small form-factor devices.
  • Robust Performance: Built to meet Hynix's standards for reliability and long-term operation.
  • JEDEC Compliance: Adheres to JEDEC standards for DDR memory, ensuring interoperability.

Benefits:

  • Enhanced System Speed: Accelerates application loading times and improves multitasking capabilities.
  • Optimized Multimedia Experience: Enables smooth playback of high-definition video and graphics.
  • Extended Battery Life: Low power consumption helps prolong battery life in mobile devices.
  • Improved System Stability: Reliable memory operation enhances overall system stability.
  • Scalability: DDR technology provides a scalable solution for increasing memory demands.

The detailed technical specifications for the H9HCNNNBKMMLHR-NMO, including capacity, clock speed, voltage requirements, and operating temperature range, are best obtained from the specific datasheet. Typical DDR memory components include features like on-die termination (ODT) to improve signal integrity and power-saving modes to optimize energy usage. Without access to the datasheet, these finer points can only be approximated based on general DDR memory design practices.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess