EN
  • EN
  • DE

GRM188B11A474KA61D

Part No GRM188B11A474KA61D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap Ceramic 0.47uF 10V B 10% Pad SMD 0603 85Ž T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 470 nF
Mounting SMD (SMT)
Case / Package Ceramic
Height 800 µm
Lead Free Yes
Length 1.6 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
RoHS Compliant
Thickness 800 µm
Tolerance 10 %
Voltage Rating (DC) 10 V
Width 800 µm
Win Source Part Number 1061057-GRM188B11A474KA61D
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM188B11A474KA61D CAD Model

Description

The GRM188B11A474KA61D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's a general-purpose capacitor designed for various electronic circuits, offering stable performance and reliability. This capacitor is commonly used for decoupling, bypassing, and filtering applications.

Applications:

  • Decoupling: Used to decouple power supply lines, reducing noise and voltage fluctuations.
  • Bypassing: Employed to bypass high-frequency signals, preventing them from affecting sensitive circuits.
  • Filtering: Utilized in filters to attenuate unwanted frequencies.
  • Timing Circuits: Can be used in timing circuits for generating specific time delays.
  • General-Purpose Applications: Suitable for a wide range of electronic circuits requiring a stable capacitor.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Offers high capacitance and small size.
  • 0603 Package Size: Compact size suitable for surface mounting.
  • 470nF Capacitance: Provides a capacitance value of 470 nanofarads.
  • 10V Voltage Rating: Rated for operation up to 10 volts.
  • X5R Dielectric: Offers stable performance over a wide temperature range.

Benefits:

  • Reduced Noise: Effective decoupling reduces noise and improves circuit performance.
  • Improved Stability: Stable capacitance value over temperature ensures reliable operation.
  • Compact Size: Small 0603 package size allows for high-density circuit designs.
  • Reliable Performance: Ceramic construction provides high reliability and long life.
  • Wide Application Range: Suitable for a variety of electronic circuits.

Additional Details:

The GRM188B11A474KA61D has a tolerance of ±10%. The X5R dielectric provides a temperature coefficient of capacitance within ±15% over the temperature range of -55°C to +85°C. This capacitor is designed for automatic placement in high-volume manufacturing. Its small size and stable performance make it a popular choice for modern electronic devices.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
3,925+ $0.0295 $115.7875
6,075+ $0.0286 $173.7450
8,370+ $0.0276 $231.0120
10,825+ $0.0267 $289.0275
14,495+ $0.0239 $346.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess