EN
  • EN
  • DE

GRM188B31C334KA75D

Part No GRM188B31C334KA75D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description Chip Monolithic Ceramic Capacitor for General
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824309-GRM188B31C334KA75D
Ultra Librarian 3D Model Ultra Librarian GRM188B31C334KA75D CAD Model

Description

The GRM188B31C334KA75D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's part of their GRM series, known for their reliability and performance in various electronic circuits. MLCCs are widely used for decoupling, bypassing, and filtering in a broad range of applications.

Applications

  • Decoupling capacitor for integrated circuits (ICs)
  • Bypass capacitor for noise reduction
  • Filtering in power supplies
  • Signal filtering in communication circuits
  • Timing circuits
  • General-purpose use in electronic devices

Features

  • Capacitance: 0.33 µF (Microfarads)
  • Voltage Rating: 16 VDC
  • Temperature Characteristic: B (EIA Class II)
  • Case Size: 0603 (1.6mm x 0.8mm)
  • High reliability
  • Low ESR (Equivalent Series Resistance)
  • RoHS compliant

Benefits

  • Provides stable and reliable capacitance in various operating conditions.
  • Effectively suppresses noise and voltage fluctuations.
  • Improves the performance and stability of electronic circuits.
  • Reduces electromagnetic interference (EMI).
  • Allows for compact circuit designs due to its small size.
  • Complies with environmental regulations.

Additional Details

The GRM188B31C334KA75D capacitor is designed for surface mount technology (SMT) and is suitable for automated assembly processes. Its EIA Class II (B) temperature characteristic indicates that the capacitance varies with temperature, but it is still suitable for many general-purpose applications. The 0603 case size is a common and compact size used in many electronic devices. Proper soldering techniques are crucial for ensuring reliable connection and optimal performance. Refer to the datasheet for detailed specifications and application notes, including soldering profiles and derating information. Its small size and high capacitance make it a versatile component for modern electronic designs.

This capacitor is a fundamental building block in countless electronic circuits. Understanding its specifications and application guidelines is essential for ensuring proper circuit operation and reliability.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess