EN
  • EN
  • DE

LM4128AQ1MF2.0/NOPB

Part No LM4128AQ1MF2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5 / V-Ref Precision 2.048V 20mA Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779163-LM4128AQ1MF2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128AQ1MF2.0/NOPB CAD Model

Description

The LM4128AQ1MF2.0/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is part of the LM4128 series and is designed to be a reliable reference voltage source for various applications, ranging from data converters to battery-powered devices.

Key Features

  • Reference Voltage: The LM4128AQ1MF2.0/NOPB offers a fixed 2.0V output, which is ideal for systems that require a stable reference voltage.
  • High Accuracy: This device boasts an initial accuracy of ±0.1% (max) and an excellent temperature coefficient, ensuring minimal voltage deviation over a wide range of temperatures.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference can operate effectively even in low headroom applications, making it suitable for battery-powered devices.
  • Stable with Capacitive Loads: The LM4128AQ1MF2.0/NOPB is designed to be stable with capacitive loads, ensuring consistent performance in various circuit configurations.
  • Long-Term Stability: The device demonstrates excellent long-term stability, which is critical for maintaining system accuracy over time.
  • Automotive Grade: As an AEC-Q100 qualified device, it meets the stringent requirements for automotive applications, ensuring reliability and performance under harsh conditions.
  • Package: It is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM4128AQ1MF2.0/NOPB is versatile and can be used in a variety of circuits and applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial instrumentation
  • Medical devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4128AQ1MF2.0/NOPB is manufactured with this commitment in mind, ensuring that it meets the rigorous standards for quality and reliability expected from a leading semiconductor company.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7156 $51.5964
45+ $2.2282 $100.2690
70+ $2.1586 $151.1020
96+ $2.0890 $200.5440
124+ $2.0193 $250.3932
166+ $1.8104 $300.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess