EN
  • EN
  • DE

GRM21BB31H474KA87L

Part No GRM21BB31H474KA87L
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Description Cap Ceramic 0.47uF 50V B 10% Pad SMD 0805 85°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 753377-GRM21BB31H474KA87L
Family Name GRM21
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GRM21BB31H474KA87L CAD Model

Description

The GRM21BB31H474KA87L is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are ubiquitous passive components used for various purposes in electronic circuits, including decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling capacitors in power supplies: Provide a stable voltage source for integrated circuits by filtering out noise and voltage fluctuations.
  • Bypass capacitors in digital circuits: Shunt high-frequency noise to ground, preventing it from interfering with circuit operation.
  • Filtering in audio circuits: Block unwanted frequencies and allow desired frequencies to pass through.
  • Timing circuits: Used in conjunction with resistors to create time delays.
  • Resonant circuits: Form resonant circuits with inductors for applications such as wireless communication and signal generation.

Features

  • High capacitance value: 0.47µF (microfarads) allows for effective filtering and energy storage.
  • Small size: 0805 case size (2.0mm x 1.25mm) makes it suitable for high-density circuit boards.
  • High voltage rating: 50V (volts) allows for use in a variety of power supply and signal processing applications.
  • Temperature characteristic B: This indicates a specific temperature coefficient of capacitance, defining how the capacitance changes over temperature. This is crucial for stability in various operating conditions.
  • RoHS compliant: Restriction of Hazardous Substances directive compliance ensures environmental friendliness.

Benefits

  • Improved circuit stability: Effective decoupling and bypassing reduces noise and voltage fluctuations, leading to more reliable circuit operation.
  • Reduced electromagnetic interference (EMI): Filtering out high-frequency noise minimizes EMI, preventing interference with other electronic devices.
  • Smaller circuit board size: Compact 0805 size allows for high-density component placement, reducing the overall size of the circuit board.
  • Long lifespan: MLCCs are known for their high reliability and long lifespan.
  • Cost-effective: MLCCs are generally a cost-effective solution for capacitance requirements.

Additional Details

The GRM series from Murata is a popular choice for general-purpose applications. The GRM21BB31H474KA87L utilizes a ceramic dielectric material, providing excellent stability and performance characteristics. It is designed for reflow soldering, a standard surface mount technology (SMT) assembly process. The specific 'B' temperature characteristic provides designers with predictable performance over a specified temperature range. Detailed specifications can be found on the Murata website or in the product datasheet, including insulation resistance, dissipation factor, and other relevant parameters.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1271 $57.8305
1,115+ $0.1040 $115.9600
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,050+ $0.0947 $288.8350
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,684 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess