EN
  • EN
  • DE

GRM40C0G152J50

Part No GRM40C0G152J50
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Ceramic
RoHS Non-Compliant
Win Source Part Number 1123533-GRM40C0G152J50
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRM40C0G152J50 CAD Model

Description

The GRM40C0G152J50 is a ceramic capacitor manufactured by Murata Electronics North America. This capacitor is characterized by its excellent temperature stability and high reliability, making it suitable for a wide range of applications, particularly those requiring precision and stability.

Applications:

  • Precision Timing Circuits: Used in applications where accurate timing is critical, such as oscillators and clock circuits.
  • High-Frequency Circuits: Suitable for use in high-frequency applications due to its low ESR and ESL.
  • Filter Circuits: Employed in filter circuits to attenuate unwanted frequencies while maintaining signal integrity.
  • Sensor Applications: Used in sensor circuits where stable capacitance is essential for accurate measurements.
  • Audio Circuits: Utilized in audio circuits for coupling and decoupling signals with minimal distortion.
  • Medical Devices: Employed in medical devices where reliability and precision are paramount.

Features:

  • C0G (NP0) Dielectric: Provides exceptional capacitance stability over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • High Q Factor: Ensures minimal energy dissipation in resonant circuits.
  • High Insulation Resistance: Provides excellent insulation properties, minimizing leakage current.
  • RoHS Compliant: Complies with RoHS regulations, making it environmentally friendly.
  • Lead-Free Terminations: Lead-free terminations for easy soldering and compliance with environmental standards.

Benefits:

  • Improved Circuit Accuracy: Stable capacitance ensures accurate timing and filtering performance.
  • Enhanced Circuit Efficiency: Low ESR minimizes power losses and improves overall circuit efficiency.
  • Increased Reliability: High-quality materials and processes ensure reliable operation in various environments.
  • Reduced Noise: Effective decoupling reduces noise and improves signal integrity.
  • Environmentally Friendly: RoHS compliance makes it an environmentally friendly choice.

Additional Details:

The GRM40C0G152J50 has a capacitance value of 1.5pF (picofarads) with a tolerance of ±5%. It has a voltage rating of 50V. The C0G dielectric provides a temperature coefficient of approximately 0 ± 30 ppm/°C. Detailed specifications, including capacitance vs. temperature, ESR, and impedance, are available in the Murata datasheet. Refer to the datasheet for specific application notes and recommended soldering conditions to ensure optimal performance and reliability. It is crucial to follow Murata's guidelines to prevent thermal shock during soldering.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess