EN
  • EN
  • DE

GRM42-6X5R106K016AL

Part No GRM42-6X5R106K016AL
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984139-GRM42-6X5R106K016AL
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM42-6X5R106K016AL CAD Model

Description

The GRM42-6X5R106K016AL is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for surface mount applications and commonly used in electronic circuits.

Breaking down the part number provides key information:

  • GRM: Murata GRM series
  • 42: Size code (likely EIA 1805)
  • 6: Internal Code (likely thickness).
  • X5R: Temperature characteristic code (X5R dielectric)
  • 106: Capacitance value (10 uF)
  • K: Capacitance tolerance (+/- 10%)
  • 016: Rated voltage (16V)
  • AL: Termination.

This capacitor is typically used in:

  • Bypass Capacitors: Filtering noise from power rails.
  • Decoupling Capacitors: Providing local energy storage for ICs.
  • Smoothing Capacitors: Reducing voltage ripple in power supplies.

Applications

  • Filtering power supply noise in a microcontroller circuit.
  • Decoupling the power supply pins of an op-amp.
  • Smoothing the output voltage of a DC-DC converter.

Features

  • High Capacitance: 10 uF capacitance value.
  • Compact Size: Surface mount package for high-density circuit boards.
  • X5R Dielectric: Offers good capacitance stability over temperature.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Effective Noise Filtering: Reduces noise and improves circuit performance.
  • Stable Power Supply: Provides a stable power supply voltage.
  • Reliable Operation: Good capacitance stability over temperature.

Technical Specifications:

  • Capacitance: 10 uF
  • Capacitance Tolerance: ±10%
  • Rated Voltage: 16 V
  • Temperature Characteristic: X5R (-55°C to +85°C, ±15% capacitance change)
  • Case Size: EIA 1805 (likely)
  • Termination: Tin Plating

The GRM42-6X5R106K016AL is a versatile MLCC suitable for various applications where a relatively high capacitance value and good temperature stability are required. Double-check size code with the proper datasheet.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess