EN
  • EN
  • DE

IRA-S410ST01

Part No IRA-S410ST01
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Optical
Description MOTION SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Optical Motion Sensors
Mfr Murata Electronics
Series -
Package Bulk
Product Status Active
Sensor Type PIR (Passive Infrared)
Sensing Distance -
Output Type -
Voltage - Supply 2V ~ 15V
Trigger Type -
Features Motion Sensing
Package / Case Radial, Metal Can, Lensed - 3 Lead
Temperature Range - Operating -40°C ~ 70°C (TA)
Base Product Number IRA-S
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1375625-IRA-S410ST01
Ultra Librarian 3D Model Ultra Librarian IRA-S410ST01 CAD Model

Description

The Murata Electronics 1375625-IRA-S410ST01 is an optical motion sensor.

  • Temperature Range: -40°C to 70°C
  • Application: Motion Sensing
  • Voltage Supply: 2V to 15V
  • Sensor Type: PIR (Passive Infrared)
  • Package/Case: Radial, Metal Can, Lensed - 3 Lead
  • Size: 0.063" L x 0.032" W (1.60mm x 0.80mm)
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Panasonic
SENSOR MOTION ANLG STD 5V BK PCB
Need more? Email Us
Panasonic
SENSOR MOTION 10M DETECT BLK LEN / Sensor PIR (Passive Infrared) 394" (10m) 32.8' Long Distance Lens, Black Cylinder
Lowest to $28.6764
Excelitas Technologies
Need more? Email Us
Adafruit Industries LLC
MINI BASIC PIR SENSOR - BL412
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Murata Electronics North America
MOTION SENSOR
Lowest to $1.4731
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5527 $52.5065
225+ $0.4535 $102.0375
345+ $0.4393 $151.5585
475+ $0.4251 $201.9225
610+ $0.4110 $250.7100
815+ $0.3685 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,007 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess