EN
  • EN
  • DE

LBWA1ZZ1JQ-929

Part No LBWA1ZZ1JQ-929
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Description WiFi Module Based on TI (CC3200) with ARM Cortex-M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068838-LBWA1ZZ1JQ-929
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBWA1ZZ1JQ-929 CAD Model

Description

The LBWA1ZZ1JQ-929 is a Wi-Fi and Bluetooth combo module manufactured by Murata Electronics. It provides wireless connectivity for various IoT and embedded applications. This module integrates IEEE 802.11 a/b/g/n/ac Wi-Fi and Bluetooth 5.1 technologies, allowing devices to communicate wirelessly over both Wi-Fi networks and Bluetooth connections.

Applications

  • IoT (Internet of Things) Devices: Used in smart home devices, wearables, and other connected devices for wireless communication.
  • Industrial Automation: Enables wireless control and monitoring in industrial environments.
  • Medical Devices: Facilitates wireless data transfer in healthcare applications.
  • Automotive Applications: Provides connectivity for in-car infotainment systems and telematics.
  • Consumer Electronics: Integrated into various consumer electronic products like smart TVs, set-top boxes, and audio devices.

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n/ac standards for wireless internet access.
  • Bluetooth 5.1: Incorporates Bluetooth 5.1 technology for short-range wireless communication.
  • Compact Size: Small form factor for integration into space-constrained devices.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Multiple Antenna Options: Supports various antenna configurations for optimal performance.
  • Secure Communication: Implements security protocols to protect data transmitted over wireless connections.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced Connectivity: Provides reliable and high-speed wireless connectivity.
  • Simplified Integration: Easy to integrate into existing designs with minimal development effort.
  • Reduced Time-to-Market: Speeds up product development cycles by providing a pre-certified wireless solution.
  • Cost-Effective: Offers a cost-optimized solution for adding wireless capabilities to devices.
  • Improved Performance: Delivers enhanced wireless performance in terms of range, throughput, and reliability.
  • Flexible Deployment: Can be used in a wide range of applications and environments.

Additional Details

The LBWA1ZZ1JQ-929 module typically operates within a temperature range suitable for commercial and industrial applications. It supports various security protocols, including WPA/WPA2, to ensure secure wireless communication. The module also offers a range of interfaces for connecting to host devices, such as UART, SPI, and SDIO.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess