The Murata LBWA1ZZ1LX-TEMP is a compact and high-performance Wi-Fi and Bluetooth module designed for industrial and commercial applications requiring reliable wireless connectivity in harsh environments. This module offers a complete solution for adding wireless capabilities to embedded systems, IoT devices, and other applications.
Applications
- Industrial IoT (IIoT) devices
- Building automation systems
- Smart agriculture sensors
- Environmental monitoring equipment
- Asset tracking solutions
Features
- Wi-Fi 802.11 b/g/n connectivity
- Bluetooth 4.2 Low Energy (BLE) support
- Compact size for easy integration
- Temperature sensor for environmental monitoring
- Low power consumption for battery-powered devices
- Supports multiple security protocols (WEP, WPA/WPA2)
- UART, SPI, and I2C interfaces for flexible connectivity
- Operating temperature range suitable for industrial environments
Benefits
- Enables wireless connectivity for a wide range of applications
- Reduces development time and cost with a pre-certified module
- Improves system reliability with robust wireless performance
- Facilitates remote monitoring and control of devices
- Optimizes power consumption for long battery life
- Provides secure communication for sensitive data
- Streamlines integration with flexible interface options
- Provides accurate temperature data for environmental control and analysis
Additional Details
The LBWA1ZZ1LX-TEMP module incorporates a highly integrated wireless chipset with an embedded antenna, simplifying the design and integration process. It supports various networking protocols and security features, ensuring reliable and secure communication. The extended temperature range allows for operation in harsh industrial environments. The module's small form factor makes it ideal for space-constrained applications. It also includes certifications such as FCC, CE, and IC, reducing the time and cost associated with regulatory compliance.
This module's temperature sensor allows for accurate monitoring, which can be crucial in applications where environmental conditions need to be closely tracked. This feature, combined with its robust wireless capabilities, makes the LBWA1ZZ1LX-TEMP a valuable component for a wide array of IoT and industrial automation projects.