EN
  • EN
  • DE

LDB181G8115G-120

Part No LDB181G8115G-120
Manufacturer Murata Electronics North America
Catalog Balun
Description MULTI-LAY HYBRID BALUNS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Murata Electronics North America
Series LDB18
Package Tape & Reel
Product Status Not For New Designs
Frequency Range 1.71GHz ~ 1.91GHz
Impedance - Unbalanced/Balanced 50 / 150Ohm
Insertion Loss (Max) 1.2dB
Mounting Type Surface Mount
Base Product Number LDB18
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 177877-LDB181G8115G-120
Ultra Librarian 3D Model Ultra Librarian LDB181G8115G-120 CAD Model

Description

The 177877-LDB181G8115G-120 is a balun from Murata Electronics North America.

  • Series: It is part of the LDB18 series
  • Description: and is designed for use in RF and wireless applications.
  • Packaging: The balun is available in tape & reel packaging with a standard package of 4,000 pcs.
  • Frequency Range: It has a frequency range of 1.71GHz to 1.91GHz
  • Impedance: and an impedance of 50 / 150Ohm (unbalanced/balanced).
  • Insertion Loss (max): The insertion loss (max) is 1.2dB.
  • Mounting Type: The mounting type is surface mount.
  • ECCN Code: The ECCN code for the balun is EAR99.
  • MSL Level: The MSL level is 1 (Unlimited)
  • HTSUS Code: and the HTSUS code is 8504.31.2000.
  • Note: Please note that this product is not for new designs.

You May Also Be Interested in

TDK Corporation
XFRMR BALUN RF DVB-H SMD
Lowest to $0.1482
Johanson Technology Inc.
AT86RF232 AT86RF233 ATMEGA256
Lowest to $0.8732
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008
TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888
M/A-Com Technology Solutions
Lowest to $20.1698
TDK Corporation
XFRMR BALUN RF AGSM/TX-RX SMD
Lowest to $0.1588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,520+ $0.0762 $115.8240
2,345+ $0.0739 $173.2955
3,230+ $0.0716 $231.2680
4,170+ $0.0693 $288.9810
5,560+ $0.0624 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,100 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess