The LFD181G58DPGC202 is a thin-film high-frequency inductor manufactured by Murata Electronics North America. This inductor is designed for use in high-frequency circuits, offering low loss and high Q-factor. Its compact size makes it suitable for miniaturized electronic devices.
Applications
- RF front-end circuits in mobile phones
- Wireless LAN (WLAN) modules
- Bluetooth modules
- GPS receivers
- Matching networks for antennas
Features
- Thin-film construction for high precision and repeatability.
- High Q-factor for low signal loss.
- Small size for space-constrained applications.
- Tight inductance tolerance for accurate circuit performance.
- Excellent self-resonant frequency.
Benefits
- Improved signal transmission efficiency in RF circuits.
- Reduced power consumption in wireless devices.
- Miniaturization of electronic circuits.
- Stable and reliable performance over a wide temperature range.
- Simplified circuit design due to tight tolerance and high Q-factor.
Additional Details
The LFD181G58DPGC202 inductor is constructed using a ceramic substrate and thin-film metallization. The inductance value is 5.8 nH with a tolerance of ±2%. The Q-factor is typically greater than 20 at the specified frequency. The self-resonant frequency (SRF) is typically above 5 GHz. The inductor is available in a small 0603 package size. It is designed for reflow soldering and is RoHS compliant. Murata provides detailed specifications and S-parameter data for accurate circuit simulation and design. The inductor is suitable for impedance matching, filtering, and tuning in high-frequency circuits.