EN
  • EN
  • DE
  • IT

LFD18859MDP2B878

Part No LFD18859MDP2B878
Manufacturer Murata Electronics North America
Catalog RF Filters
Description RF FILTER SIGNAL CONDITION 0603  /  Frequency RF Filter (Radio Frequency) Bandwidth 0603 (1608 Metric), 4 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Not For New Designs
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric), 4 PC Pad
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height (Max) 0.028" (0.70mm)
Base Product Number LFD18
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Standard Package 4,000
Win Source Part Number 988828-LFD18859MDP2B878
Ultra Librarian 3D Model Ultra Librarian LFD18859MDP2B878 CAD Model

Description

The LFD18859MDP2B878 is a tape and reel package RF filter from Murata Electronics.

  • Mounting: SMD (SMT)
  • Height: 0.028 inches (0.70mm)
  • Package/Case: 0603 (1608 Metric), 4 PC Pad
  • Dimension: 0.063 inches L x 0.032 inches W (1.60mm x 0.80mm)
  • Standard Package: 4,000
  • Category: Filters>RF filters
  • Status: Not for new designs

You May Also Be Interested in

Murata Electronics North America
RF Filters RoHS
Lowest to $14.3323
TDK Corporation
MULTILAYER BPF FOR N77
Lowest to $0.1379
Murata Electronics North America
RF FILTER SIGNAL CONDITION 0805 / Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad
Need more? Email Us
Mini-Circuits
RF FILTER 3.2 DB 8TFDFN / Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Lowest to $12.1183
Murata Electronics North America
RF FILTER SIGNAL CONDITION 0402 / Frequency RF Filter (Radio Frequency) Bandwidth 0402 (1005 Metric), 4 PC Pad
Lowest to $0.1004
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 1008 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1008 (2520 Metric), 4 PC Pad
Need more? Email Us
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $3.2598
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0603 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.74dB 0603 (1608 Metric), 3 PC Pad
Lowest to $0.4902
Mini-Circuits
RF FILTER BAND PASS 670MHZ 14SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess