EN
  • EN
  • DE
  • IT

LFD21868MMF5E233

Part No LFD21868MMF5E233
Manufacturer Murata Electronics North America
Catalog RF Filters
Description DUAL MATCHING FILTER 869.5MHZ 10 / 869.5MHz Center Frequency Balance RF Filter (Radio Frequency) 13MHz Bandwidth 2.5dB 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Murata Electronics
Series LFD
Package Tape & Reel
Frequency 869.5MHz Center
Bandwidth 13MHz
Filter Type Balance
Insertion Loss 2.5dB
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.039" (1.00mm)
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1337595-LFD21868MMF5E233
Ultra Librarian 3D Model Ultra Librarian LFD21868MMF5E233 CAD Model

Description

The LFD21868MMF5E233 is a filter-type RF filter from Murata Electronics.

  • Manufacturer: Murata Electronics
  • Product: LFD21868MMF5E233
  • Type: RF Filter
  • Application: Circuit Protection
  • Industry: Automotive
  • Frequency Range: 869.5MHz Center
  • Insertion Loss: 2.5dB
  • Bandwidth: 13MHz
  • Package: Tape and Reel
  • Mounting: Surface-Mounted
  • Package/Case: 0805 (2012 metric)

You May Also Be Interested in

Murata Electronics North America
RF FILTER SIGNAL 836MHZ 7SMD / Frequency RF Filter (Radio Frequency) Bandwidth 7-SMD, No Lead
Lowest to $4.3879
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $91.2717
Murata Electronics North America
RF FILTER BALANCE 891.5MHZ 0805 / 891.5MHz Center Frequency Balance RF Filter (Radio Frequency) 23.5MHz Bandwidth 3.3dB 0805 (2012 Metric), 10 PC Pad
Lowest to $0.4907
STMicroelectronics
2.4 GHZ MATCHED FILTER COMPANION
Lowest to $0.3110
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.1462
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $52.1553
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Murata Electronics North America
RF Filters RoHS
Lowest to $14.3323
TDK Corporation
RF FILTER LOW PASS 1.81GHZ 0603 / 1.81GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.52dB 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1007

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4987 $57.3505
275+ $0.4092 $112.5300
425+ $0.3965 $168.5125
585+ $0.3837 $224.4645
755+ $0.3709 $280.0295
1,015+ $0.3325 $337.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess