EN
  • EN
  • DE

LFL181G95TF1D802

Part No LFL181G95TF1D802
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827614-LFL181G95TF1D802
Ultra Librarian 3D Model Ultra Librarian LFL181G95TF1D802 CAD Model

Description

The LFL181G95TF1D802 is a Murata Electronics North America inductor, meticulously engineered for high-frequency applications requiring precise impedance matching and noise filtering. This component is designed to optimize signal integrity in a variety of electronic circuits, contributing to enhanced performance and reliability.

Applications:

  • Mobile Phones: Used in RF circuits to ensure clear signal transmission and reception.
  • GPS Devices: Employed for filtering noise and optimizing signal strength.
  • Bluetooth Modules: Essential for impedance matching and noise reduction.
  • Wireless LAN (WLAN) Devices: Integrated into RF circuits to improve signal quality.
  • Radio Frequency Identification (RFID) Readers: Used for impedance matching in antenna circuits.

Features:

  • Compact Size: Small footprint for space-sensitive applications.
  • High Self-Resonant Frequency (SRF): Ensures optimal performance at high frequencies.
  • Excellent Q Factor: Provides efficient energy storage with minimal losses.
  • Precise Inductance Value: Offers accurate impedance matching.
  • RoHS Compliance: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Signal Quality: Reduces noise and interference in RF circuits.
  • Optimized Wireless Performance: Enhances signal transmission and reception through precise impedance matching.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Stable Operation: Delivers consistent performance across a range of environmental conditions.
  • Reduced Environmental Impact: RoHS compliant, ensuring minimal environmental harm.

Additional Details:

The LFL181G95TF1D802 inductor is constructed using advanced ceramic materials and precision manufacturing techniques. This results in high reliability and stable performance. The inductor's specifications are carefully selected to meet the demands of modern RF applications. It provides low insertion loss and high return loss, ensuring efficient signal transfer. This Murata inductor is designed to operate within a broad temperature range, making it suitable for various environments. The LFL181G95TF1D802 is also designed to be highly resistant to mechanical shock and vibration, ensuring its suitability for mobile applications.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,120+ $0.0448 $50.1760
2,720+ $0.0368 $100.0960
4,205+ $0.0357 $150.1185
5,800+ $0.0345 $200.1000
7,490+ $0.0334 $250.1660
10,035+ $0.0299 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 1120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess