EN
  • EN
  • DE

LFL185G78TD1B873

Part No LFL185G78TD1B873
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827616-LFL185G78TD1B873
Ultra Librarian 3D Model Ultra Librarian LFL185G78TD1B873 CAD Model

Description

The LFL185G78TD1B873 is a high-performance inductor from Murata Electronics North America, specifically designed for demanding high-frequency applications. It excels in providing impedance matching, noise filtering, and signal conditioning for optimal performance in modern electronic devices.

Applications:

  • Automotive Electronics: Used in infotainment systems and wireless communication modules.
  • Industrial Automation: Employed in wireless sensors and control systems.
  • Aerospace Applications: Integrated into communication and navigation systems.
  • Base Stations: Utilized in cellular base stations for signal conditioning and filtering.
  • Satellite Communication: Used in satellite transceivers for reliable signal transmission.

Features:

  • High Reliability: Designed for long-term stability and performance.
  • Excellent Q Factor: Maximizes energy storage efficiency.
  • Precise Inductance Value: Offers accurate impedance matching.
  • Broad Operating Temperature Range: Suitable for diverse environmental conditions.
  • Surface Mount Technology (SMT): Enables easy integration into automated assembly processes.

Benefits:

  • Enhanced System Performance: Improves overall efficiency and reliability.
  • Reduced Signal Loss: Minimizes signal degradation in high-frequency circuits.
  • Stable Operation: Provides consistent performance across a wide range of operating conditions.
  • Simplified Manufacturing: Easy to integrate into automated production lines.
  • Long Lifespan: Designed for extended operational life.

Additional Details:

The LFL185G78TD1B873 inductor is manufactured using state-of-the-art materials and precise manufacturing techniques. The design focuses on minimizing insertion loss and maximizing return loss, ensuring optimal signal transfer. It is specifically engineered to meet the demanding requirements of modern RF applications. The inductor's specifications are carefully calibrated to ensure high performance and reliability. This Murata inductor is tested to withstand mechanical shock and vibration, making it suitable for use in harsh environments. The component's robust construction ensures long-term stability and performance.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess