EN
  • EN
  • DE

LFL211G47TC1A036

Part No LFL211G47TC1A036
Manufacturer Murata Electronics North America
Catalog EMI / RFI Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0805
Frequency 1.47 GHz
Length 2 mm
RoHS Compliant
Width 1.25 mm
Win Source Part Number 1133939-LFL211G47TC1A036
Categories EMI / RFI Components
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFL211G47TC1A036 CAD Model

Description

The LFL211G47TC1A036 is a multilayer chip inductor manufactured by Murata Electronics. It is designed for high-frequency applications where small size and excellent inductance characteristics are required.

Applications:

  • RF circuits in smartphones and tablets
  • Wireless communication modules (Bluetooth, Wi-Fi)
  • Matching circuits for antennas
  • High-frequency filters
  • Impedance matching in RF amplifiers

Features:

  • Multilayer Structure: Provides high self-resonant frequency and excellent Q-factor.
  • Small Size: Compact 0805 (2012 metric) footprint for space-constrained applications.
  • High Q Value: Ensures low losses and efficient signal transmission.
  • Tight Inductance Tolerance: Offers consistent performance across different devices.
  • Excellent Temperature Stability: Maintains stable inductance value over a wide temperature range.

Benefits:

  • Improved RF Performance: Enables efficient signal transmission and reception in wireless applications.
  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Reduced Power Consumption: Minimizes losses in RF circuits, leading to energy savings.
  • Stable Operation: Ensures consistent performance over varying environmental conditions.
  • Easy Assembly: Surface mount design simplifies PCB assembly.

Additional Details:

The LFL211G47TC1A036 has an inductance value of 0.047µH (47nH). It features a high Q-factor, typically around 30-40 at its self-resonant frequency, ensuring minimal signal loss. The operating temperature range is typically between -55°C and +125°C. The inductor's self-resonant frequency is important for its performance in high-frequency applications. The component's tight tolerance ensures that the inductance value remains within the specified range, providing consistent performance across different devices. The small 0805 package makes it suitable for dense PCB layouts.

You May Also Be Interested in

Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
EPCOS (TDK)
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD
Lowest to $0.8166
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Vishay
Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
Lowest to $0.0266

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess