The LQH2MCN4R7M03L is a wire-wound inductor manufactured by Murata Electronics North America. It is designed for use in power supply circuits, DC-DC converters, and other applications where stable inductance and low DC resistance are required.
Applications
- Power supply circuits
- DC-DC converters
- Noise filtering
- Choke coils
- Power management in portable devices
Features
- Wire-wound construction
- Shielded structure
- Low DC resistance
- High current handling capability
- Operating temperature range: -40°C to +85°C
- RoHS compliant
Benefits
- Stable inductance value
- Reduced electromagnetic interference (EMI)
- High efficiency in power conversion
- Suitable for high-density mounting
Specifications
The LQH2MCN4R7M03L has an inductance value of 4.7µH with a tolerance of ±20%. The DC resistance is 0.15 Ohms (max). The rated current is 900mA. The shielded construction minimizes electromagnetic interference, making it suitable for use in sensitive electronic equipment. It is constructed with a ferrite core and is designed for surface mount applications.