EN
  • EN
  • DE

LQH43MN152J01L

Part No LQH43MN152J01L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828272-LQH43MN152J01L
Ultra Librarian 3D Model Ultra Librarian LQH43MN152J01L CAD Model

Description

The LQH43MN152J01L is a shielded, wound inductor manufactured by Murata Electronics. It is commonly used in power supply circuits and DC-DC converters where a stable inductance value and low EMI are required. This inductor offers a compact size and good electrical characteristics, making it suitable for a variety of applications, especially in space-constrained environments.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting converters to efficiently manage voltage levels.
  • Power Supplies for Portable Devices: Suitable for use in smartphones, tablets, laptops, and other battery-powered devices.
  • Noise Filtering: Employed in circuits to suppress unwanted noise and electromagnetic interference (EMI).
  • Voltage Regulators: Integrated into voltage regulator modules for stable and clean power delivery.
  • LED Lighting: Used in LED driver circuits to regulate current flow and ensure stable illumination.

Features:

  • Small Size: Compact dimensions allow for high-density mounting on printed circuit boards.
  • Shielded Construction: Reduces electromagnetic interference (EMI) affecting nearby components.
  • High Current Capability: Designed to handle substantial current levels without saturation.
  • Excellent Inductance Stability: Provides consistent inductance values over a wide range of operating temperatures.
  • RoHS Compliant: Meets environmental regulations restricting hazardous substances.

Benefits:

  • Improved Power Efficiency: Minimizes power losses in DC-DC converters, resulting in extended battery life and reduced energy consumption.
  • Reduced EMI: Prevents interference with sensitive circuits, thereby enhancing overall system reliability and performance.
  • Compact Design: Enables the creation of smaller and lighter electronic devices, meeting the demands of miniaturization.
  • Stable Performance: Delivers consistent inductance values under various operating conditions, ensuring reliable operation.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact and promoting sustainable practices.

Additional Details:

The LQH43MN152J01L features an inductance value of 1500 μH (microhenries) with a tolerance of ±5%. It exhibits a high self-resonant frequency (SRF), making it suitable for high-frequency applications. It is designed for surface mount technology (SMT) and is typically supplied on tape and reel for automated assembly. The operating temperature range generally spans from -40°C to +85°C. The DC resistance (DCR) is kept low to minimize power dissipation due to resistive losses. The core material is typically a ferrite composition, offering high permeability and minimal core losses at high frequencies. These inductors are often paired with integrated circuits in switched-mode power supply designs.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess