EN
  • EN
  • DE

LQH55DN151M03K

Part No LQH55DN151M03K
Manufacturer Murata Electronics North America
Catalog Misc Products
Description Chip Coils for Choke Large Current Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828276-LQH55DN151M03K
Ultra Librarian 3D Model Ultra Librarian LQH55DN151M03K CAD Model

Description

The LQH55DN151M03K is a wire-wound inductor manufactured by Murata Electronics North America, designed for various power supply applications. As part of the LQH55DN series, it is known for its high inductance value and ability to handle relatively high currents. This inductor is commonly used in DC-DC converters, power chokes, and noise filtering circuits.

Applications

  • DC-DC Converters: Used in step-up, step-down, and inverting converters.
  • Power Choke Applications: Provides inductance for smoothing current in power supplies.
  • Noise Filtering Circuits: Filters unwanted noise from power lines.
  • Power Amplifiers: Used for impedance matching and filtering.
  • LED Lighting: Powering and controlling LED drivers.

Features

  • High Inductance: Offers a relatively high inductance value, suitable for low-frequency applications.
  • Wire-Wound Construction: Provides high efficiency and stable performance.
  • Shielded Design: Reduces electromagnetic interference (EMI).
  • High Current Handling: Capable of handling relatively high current levels.
  • RoHS Compliant: Meets environmental regulatory standards.

Benefits

  • Efficient Power Conversion: Low DC resistance minimizes power losses.
  • Reduced EMI: Shielded design minimizes electromagnetic interference, ensuring stable operation.
  • Stable Performance: Wire-wound construction provides consistent inductance over a wide temperature range.
  • Reliable Operation: High current handling capability ensures reliable power delivery.
  • Versatile Application: Suitable for a wide range of power supply applications.

Additional Details

The LQH55DN151M03K has an inductance value of 150μH. The exact rated current, DC resistance, and physical dimensions can be found in the official Murata datasheet. It is designed for surface mount assembly and reflow soldering processes. The robust construction and shielded design ensure reliable performance in demanding environments. Its application in DC-DC converters and power chokes highlights its importance in power management circuits.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5013 $60.1560
285+ $0.4112 $117.1920
435+ $0.3985 $173.3475
600+ $0.3858 $231.4800
775+ $0.3731 $289.1525
1,040+ $0.3338 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,260 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess